DSF/IEC 61196-1-212 ED1

Coaxial communication cables – Part 1-212: Environmental test methods – UV stability

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 20
scope:

This part of IEC 61196 describes three methods to determine the UV resistance of sheath materials for electric and for optical fibre cables. These tests apply for outdoor and indoor cable applications according to the product standard. The samples of sheath are taken from the finished cables. Although this test method is written principally for communication cables, it may be used for energy cables if called up by the relevant product standard. Where a sheath is of cross-linked (thermosetting) material, it should be recalled that the preparation of moulded plaques should be made before crosslinking. Methods differ by the nature of the UV source. Due to the excessive time to failure, the methods described are inappropriate to products where UV resistance is conferred by ≥ 2,0 % carbon black content meeting the requirements defined in IEC 60708.

Document History

July 12, 2021
Coaxial communication cables – Part 1-212: Environmental test methods – UV stability
IEC 61196-1-212:2021 describes three methods to determine the UV resistance of sheath materials for electric and optical fibre cables. These tests apply for outdoor and indoor cable applications...
DSF/IEC 61196-1-212 ED1
Coaxial communication cables – Part 1-212: Environmental test methods – UV stability
This part of IEC 61196 describes three methods to determine the UV resistance of sheath materials for electric and for optical fibre cables. These tests apply for outdoor and indoor cable...
Advertisement