DSF/FPREN ISO 7233

Rubber and plastics hoses and hose assemblies – Determination of resistance to vacuum (ISO/FDIS 7233:2021)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 14
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as follows: - method A for hoses of nominal size up to and including 80; - method B for hoses of nominal size greater than 80; - method C for hoses of all dimensions. If not otherwise specified in the product standard, method C can be used as an alternative to methods A and B. Methods A and B can also be used to check the adhesion of the lining to the reinforcement (delamination) in a length of hard-wall hose or hose assembly.

Document History

May 25, 2021
Rubber and plastics hoses and hose assemblies – Determination of resistance to vacuum (ISO 7233:2021)
This document specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as...
November 2, 2016
Rubber and plastics hoses and hose assemblies – Determination of resistance to vacuum (ISO 7233:2016)
ISO 7233:2016 specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as...
February 26, 2008
Rubber and plastics hoses and hose assemblies – Determination of resistance to vacuum
This International Standard specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each...
September 20, 2007
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum
A description is not available for this item.
March 21, 1995
Rubber and plastics hoses and hose assemblies - Determination of suction resistance
This International Standard specifies two methods for determining the suction resistance of hoses, depending on bore diameter, as follows: Method A - for hoses of nominal bore diameter up to and...
DSF/FPREN ISO 7233
Rubber and plastics hoses and hose assemblies – Determination of resistance to vacuum (ISO/FDIS 7233:2021)
This document specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as...
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum (ISO/DIS 7233:2015)
This International Standard specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each...
Advertisement