DS/EN 14654-3

Drain and sewer systems outside buildings – Management and control of activities – Part 3: Drain and sewer cleaning

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 January 2021
Status: active
Page Count: 25
ICS Code (External sewage systems): 93.030
scope:

This document establishes requirements for the management and control of activities in drain and sewer systems outside buildings and specifies requirements for development and implementation of work programmes, and the selection of techniques. This document covers the management and control of drain and sewer cleaning. It is applicable to drain and sewer systems from the point where wastewater leaves a building, roof drainage system, or paved area, to the point where it is discharged into a wastewater treatment plant or receiving water body. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building.

Document History

DS/EN 14654-3
January 25, 2021
Drain and sewer systems outside buildings – Management and control of activities – Part 3: Drain and sewer cleaning
This document establishes requirements for the management and control of activities in drain and sewer systems outside buildings and specifies requirements for development and implementation of work...
Drain and sewer systems outside buildings – Management and control of activities – Part 3: Drain and sewer cleaning
This European Standard establishes requirements for the management and control of activities in drain and sewer systems outside buildings and specifies requirements for development and implementation...
Advertisement