DSF/IEC 61196-6-1 ED2
Coaxial communication cables – Part 6-1: Blank detail specification for CATV drop cables
| Organization: | DS |
| Status: | active |
| Page Count: | 13 |
scope:
This blank detail specification applies to coaxial communication cables as described in IEC 61196-6. It specifies the requirements for drop cables for use in cabled television distribution networks operating at temperatures between -40ºC and +70ºC and in the frequency range from 5 MHz to 1000 MHz or from 5 MHz to 3000 MHz and is to be read in conjunction with IEC 61196-1 and IEC 61196-6.
Document History