DSF/ISO/FDIS 23506

Workplace air -- Analysis of airborne water immiscible mineral oil droplets and vapor with Fourier -- Transform infrared spectroscopy

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 33
ICS Code (Workplace atmospheres): 13.040.30
scope:

The method described in this document quantifies the absolute exposure to mineral oil vapours and droplets, within a concentration range from 0,5 mg/m3 to 125 mg/m3, in the inhalable fraction of the workplace air. This document contains comprehensive information and instructions on the equipment and chemicals to be used. This method is applicable for water soluble oils and metal working fluids.

Document History

April 27, 2021
Workplace air – Analysis of airborne water immiscible mineral oil droplets and vapor with Fourier – Transform infrared spectroscopy
The method described in this document quantifies the absolute exposure to mineral oil vapours and droplets, within a concentration range from 0,5 mg/m3 to 125 mg/m3, in the inhalable fraction of the...
DSF/ISO/FDIS 23506
Workplace air -- Analysis of airborne water immiscible mineral oil droplets and vapor with Fourier -- Transform infrared spectroscopy
The method described in this document quantifies the absolute exposure to mineral oil vapours and droplets, within a concentration range from 0,5 mg/m3 to 125 mg/m3, in the inhalable fraction of the...
Advertisement