DSF/PREN IEC 60958-3

Digital audio interface – Part 3: Consumer applications (TA 20)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 71
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 60958 specifies the consumer application of the interface for the inter connection of digital audio equipment defined in IEC 60958-1. NOTE - When used in a consumer digital processing environment, the interface is primarily intended to carry stereophonic programmes, with a resolution of up to 20 bits per sample, an extension to 24 bits per sample being possible.

Document History

October 11, 2021
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the inter connection of digital audio equipment defined in IEC 60958-1. NOTE – When used in a consumer digital...
DSF/PREN IEC 60958-3
Digital audio interface – Part 3: Consumer applications (TA 20)
This part of IEC 60958 specifies the consumer application of the interface for the inter connection of digital audio equipment defined in IEC 60958-1. NOTE – When used in a consumer digital...
Advertisement