NEN - NPR-IEC/TR 62222
Fire performance of communication cables installed in buildings
| Organization: | NEN |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This document describes the test methods for various parameters relating to the reaction to fire properties of metallic and optical fibre communications cables. The parameters have particular importance for cables intended to be installed within buildings and other structures.
This document also maps the test methods and associated limits applied to the fire hazards created by particular installation conditions and which can be referenced by other international, regional and national standards. For example, it is important that compliance with the requirements and recommendations for installation methods in ISO/IEC 14763-2 taking into consideration this document improve safety concerning fire.
Document History