ITU-T X.1374

Security requirements for external interfaces and devices with vehicle access capability

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 October 2020
Status: active
Page Count: 28
scope:

This Recommendation analyses security threats to connected vehicles in two parts: threats against interfaces which are used to communicate between a vehicle and its external devices, and threats against external devices which communicate with the vehicle. This Recommendation specifies security requirements for such external interfaces and external devices with vehicle access capability in telecommunication network environments to address identified threats depending on the types of access interfaces.

Interfaces and external devices with vehicle access capability include the remote keyless entry (RKE) system with smart key, diagnostic tools and wireless dongles using on-board diagnostic II (OBD-II) port, telematics control units with wireless communication devices and so on.

Document History

ITU-T X.1374
October 1, 2020
Security requirements for external interfaces and devices with vehicle access capability
This Recommendation analyses security threats to connected vehicles in two parts: threats against interfaces which are used to communicate between a vehicle and its external devices, and threats...

References

Advertisement