CEN - EN ISO 17172
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of compaction properties of ceramic powders
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This International Standard specifies the test method to determine the extent to which granulated or ungranulated ceramic powders are compacted, when subjected to uniaxial compressive loading in a confining die, under specified conditions.
Document History
EN ISO 17172
January 1, 2021
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of compaction properties of ceramic powders
This International Standard specifies the test method to determine the extent to which granulated or ungranulated ceramic powders are compacted, when subjected to uniaxial compressive loading in a...