NPFC - MIL-DTL-45932/2
Insert, Screw Thread - Thin Wall, Locked-In, Non Metallic Locking Element (-60 Degrees to +250 Degrees Fahrenheit)
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 2 February 2021 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-DTL-45932/2
February 2, 2021
Insert, Screw Thread - Thin Wall, Locked-In, Non Metallic Locking Element (-60 Degrees to +250 Degrees Fahrenheit)
A description is not available for this item.
February 22, 2016
INSERT, SCREW THREAD – THIN WALL, LOCKED IN, NON METALLIC LOCKING ELEMENT (-60° TO +250° FAHRENHEIT)
A description is not available for this item.
May 5, 2015
INSERT, SCREW THREAD – THIN WALL, LOCKED IN, NON METALLIC LOCKING ELEMENT (-60° TO +250° FAHRENHEIT)
A description is not available for this item.
September 20, 1977
INSERT, SCREW THREAD - THIN WALL, LOCKED-IN
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete requirements for procuring the inserts described herein shall consist of this...
November 12, 1973
INSERT, SCREW THREAD - THIN WALL, LOCKED-IN
A description is not available for this item.
April 21, 1971
INSERT, SCREW THREAD - THIN WALL, LOCKED-IN
A description is not available for this item.