ASTM International - ASTM C877-16

Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2016
Status: inactive
Page Count: 6
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C822 and conforming to Specifications C14, C76, C412, C478, C506, C507, C655, C985, C1417, and C1433.

1.1.1 Type I, Rubber and Mastic Bands.

1.1.2 Type II, Plastic Film and Mesh Reinforced Mastic Bands.

1.1.3 Type III, Chemically-Bonded Adhesive Butyl Bands.

1.2 This specification is the inch-pound companion to Specification C877M; therefore, no SI equivalents are presented in the specification.

Note 1: This specification covers only the design and material of the sealing bands. Sealing bands covered by this specification are adequate, when properly installed, for external hydrostatic pressures up to 13 psi, (30 ft) without leakage. The amount of infiltration or exfiltration flow in an installed pipeline is dependent upon many factors other than the sealing bands; allowable quantities and suitable testing of the installed pipeline and system must be covered by other specifications.

abstract:

This specification deals with the metric standard for three types of external sealing bands to be used in conjunction with concrete pipe, manholes, and precast box sections. The first type of... View More

Document History

October 1, 2025
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C822 and conforming to Specifications C14, C76, C412, C478/C478M, C506,...
January 15, 2021
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C822 and conforming to Specifications C14, C76, C412, C478/C478M, C506,...
ASTM C877-16
December 15, 2016
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C822 and conforming to Specifications C14, C76, C412, C478, C506, C507,...
July 1, 2008
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14 , C 76 , C 412 , C 478 , C...
April 10, 2002
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14, C 76, C 412, C 478, C 506, C...
April 10, 2002
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14, C 76, C 412, C 478, C 506, C...
April 10, 2002
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14, C 76, C 412, C 478, C 506, C...
April 10, 2002
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14, C 76, C 412, C 478, C 506, C...
Advertisement