ASTM International - ASTM D3236-15

Standard Test Method for Apparent Viscosity of Hot Melt Adhesives and Coating Materials

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2015
Status: active
Page Count: 6
ICS Code (Organic coatings): 25.220.60
ICS Code (Adhesives): 83.180
significance And Use:

5.1 This test method distinguishes between hot melts having different apparent viscosities. It is believed that apparent viscosity determined by this procedure is related to flow performance in... View More

scope:

1.1 This test method covers the determination of the apparent viscosity of hot melt adhesives and coating materials compounded with additives and having apparent viscosities up to 200 000 millipascal second (mPa·s) (Note 3) at temperatures up to 175 °C (347 °F).

Note 1: Although precision has not been studied, this procedure may be adaptable to viscosities higher than the present 200 000 mPa·s limit and temperatures above 175 °C (347 °F). Equipment described in this test method permits testing of materials having viscosities as high as 16 × 106 mPa·s and provides temperatures up to 260 °C (500 °F).

Note 2: For petroleum waxes and their blends having apparent viscosities below 15 mPa·s, Test Method D445 is especially applicable.

Note 3: One pascal second (Pa·s) = 1000 centipoise (cP); one millipascal-second = one centipoise.

1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2021
Standard Test Method for Apparent Viscosity of Hot Melt Adhesives and Coating Materials
1.1 This test method covers the determination of the apparent viscosity of hot melt adhesives and coating materials compounded with additives and having apparent viscosities up to 200?000 millipascal...
ASTM D3236-15
April 1, 2015
Standard Test Method for Apparent Viscosity of Hot Melt Adhesives and Coating Materials
1.1 This test method covers the determination of the apparent viscosity of hot melt adhesives and coating materials compounded with additives and having apparent viscosities up to 200 000 millipascal...
May 1, 2014
Standard Test Method for Apparent Viscosity of Hot Melt Adhesives and Coating Materials
1.1 This test method covers the determination of the apparent viscosity of hot melt adhesives and coating materials compounded with additives and having apparent viscosities up to 200 000 millipascal...
October 1, 2009
Standard Test Method for Apparent Viscosity of Hot Melt Adhesives and Coating Materials
1.1 This test method covers the determination of the apparent viscosity of hot melt adhesives and coating materials compounded with additives and having apparent viscosities up to 200 000 millipascal...
May 1, 2004
Standard Test Method for Apparent Viscosity of Hot Melt Adhesives and Coating Materials
1.1 This test method covers the determination of the apparent viscosity of hot melt adhesives and coating materials compounded with additives and having apparent viscosities up to 200 000 millipascal...
April 10, 1999
Standard Test Method for Apparent Viscosity of Hot Melt Adhesives and Coating Materials
1.1 This test method covers the determination of the apparent viscosity of hot melt adhesives and coating materials compounded with additives and having apparent viscosities up to 200 000 millipascal...
Advertisement