NFPA 34

Standard for Dipping, Coating, and Printing Processes Using Flammable or Combustible Liquids

active, Most Current
Buy Now
Organization: NFPA
Publication Date: 1 January 2021
Status: active
Page Count: 46
scope:

This standard shall apply to dipping, roll coating, flow coating, curtain coating, printing, cleaning, and similar processes, hereinafter referred to as "coating processes" or "processes," in which articles or materials are passed through tanks, vats, or containers, or passed over rollers, drums, or other process equipment that contain flammable or combustible liquids.

This standard shall also apply to cleaning processes that utilize a solvent vapor, such as vapor degreasing processes.

This standard shall also apply to processes that use waterborne, water-based, and water-reducible materials that contain ignitible (flammable or combustible) liquids or that produce combustible deposits or residues.

This standard shall not apply to processes that use only noncombustible liquids for processing and cleaning. This standard shall also not apply to processes that use only Class IIIB [FP > 93°C (200°F)] liquids for processing or cleaning, provided the liquids or mixtures thereof maintain their Class IIIB [FP > 93°C (200°F)] liquid classification at their point of use.

This standard shall not apply to processes that use a liquid that does not have a fire point when tested in accordance with ASTM D92, Standard Test Method for Flash and Fire Points by Cleveland Open Cup Tester, up to the boiling point of the liquid or up to a temperature at which the sample being tested shows an obvious physical change.

This standard shall not apply to fluidized bed powder application. (See Chapter 15 of NFPA 33.)

Document History

34
January 1, 2024
Standard for Dipping, Coating, and Printing Processes Using Flammable or Combustible Liquids
A description is not available for this item.
NFPA 34
January 1, 2021
Standard for Dipping, Coating, and Printing Processes Using Flammable or Combustible Liquids
This standard shall apply to dipping, roll coating, flow coating, curtain coating, printing, cleaning, and similar processes, hereinafter referred to as “coating processes” or “processes,” in which...
January 1, 2018
Standard for Dipping, Coating, and Printing Processes Using Flammable or Combustible Liquids
This standard shall apply to dipping, roll coating, flow coating, curtain coating, printing, cleaning, and similar processes, hereinafter referred to as “coating processes” or “processes,” in which...
January 1, 2015
Standard for Dipping, Coating, and Printing Processes Using Flammable or Combustible Liquids
This standard shall apply to dipping, roll coating, flow coating, curtain coating, printing, cleaning, and similar processes, hereinafter referred to as "coating processes" or "processes," in which...
January 1, 2011
Standard for Dipping, Coating, and Printing Processes Using Flammable or Combustible Liquids
This standard shall apply to dipping, roll coating, flow coating, curtain coating, printing, cleaning, and similar processes, hereinafter referred to as "coating processes" or "processes," in which...
September 11, 2007
Standard for Dipping and Coating Processes Using Flammable or Combustible Liquids
A description is not available for this item.
January 1, 2007
Standard for Dipping and Coating Processes Using Flammable or Combustible Liquids
This standard shall apply to processes in which articles or materials are passed through tanks, vats, containers, or process equipment that contain flammable or combustible liquids, including but not...
July 18, 2003
Standard for Dipping and Coating Processes Using Flammable or Combustible Liquids
This standard shall apply to processes in which articles or materials are passed through tanks, vats, containers, or process equipment that contain flammable or combustible liquids, including but not...
34
August 18, 2000
Standard for Dipping and Coating Processes Using Flammable or Combustible Liquids
A description is not available for this item.
January 1, 1995
Standard for Dipping and Coating Processes Using Flammable or Combustible Liquids
A description is not available for this item.
34
August 7, 1989
STANDARD FOR DIPPING AND COATING PROCESSES USING FLAMMABLE OR COMBUSTIBLE LIQUIDS
A description is not available for this item.
January 1, 1987
DIPPING AND COATING PROCESSES; ERRATA
A description is not available for this item.
January 1, 1982
DIPPING AND COATING PROCESSES
A description is not available for this item.

References

Advertisement