ASTM International - ASTM E2558-13
Standard Test Method for Determining Particulate Matter Emissions from Fires in Wood-Burning Fireplaces
| Organization: | ASTM International |
| Publication Date: | 15 July 2013 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Stationary source emissions): | 13.040.40 |
| ICS Code (Solid fuel heaters): | 97.100.30 |
significance And Use:
5.1 This test method is used for determining emission factors and emission rates for low mass wood-burning fireplaces.
5.1.1 The emission factor is useful for determining emission... View More
scope:
1.1 This test method covers the fueling and operating protocol for determining particulate matter emissions from wood fires in low mass wood-burning fireplaces. The fueling and operating protocol for determining particular matter emissions from masonry or other high mass fireplaces is covered in Annex A1 of this test method.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History