DSF/FPRCEN/TS 17629

Nanotechnologies – Nano- and micro- scale scratch testing

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 36
ICS Code (Nanotechnologies): 07.120
scope:

This document specifies a method for measuring the scratch resistance and failure behaviour for advanced materials and coatings by means of nano- and micro- scale scratch experiments. The method provides data on both the physical damage to test-pieces and the friction generated between the probe and the test-piece under single pass and multiple pass conditions. The force range in these tests is from 1 µN up to 2 N. The test method is not applicable to coatings as defined in EN ISO 4618 [18].

Document History

June 21, 2021
Nanotechnologies – Nano- and micro- scale scratch testing
This document specifies a method for measuring the scratch resistance and failure behaviour for advanced materials and coatings by means of nano- and micro- scale scratch experiments. The method...
DSF/FPRCEN/TS 17629
Nanotechnologies – Nano- and micro- scale scratch testing
This document specifies a method for measuring the scratch resistance and failure behaviour for advanced materials and coatings by means of nano- and micro- scale scratch experiments. The method...
Advertisement