DSF/PREN IEC 61587-1DSF/P

Mechanical structures for electrical and electronic equipment – Tests for IEC 60917 and IEC 60297 series – Part 1: Environmental requirements, test set-up and safety aspects

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 41
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This document specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis, chassis integrated subracks and associated plug-in units under indoor condition use and transportation. It defines classifications (product performance levels) for these products, regarding and simulating the usually arising loads during their use. For mechanical static and dynamic load tests typical examples with dummy loads are used. The purpose of this standard is to establish defined levels of physical performance in order to meet certain requirements of manufacture, storage, transport and final location conditions. The standard applies in general only to the above cited mechanical structures.

Document History

February 21, 2022
Mechanical structures for electrical and electronic equipment – Tests for IEC 60917 and IEC 60297 series – Part 1: Environmental requirements, test setups and safety aspects
IEC 61587-1:2022 specifies environmental requirements, test set-ups, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks, chassis, chassis integrated subracks and...
DSF/PREN IEC 61587-1DSF/P
Mechanical structures for electrical and electronic equipment – Tests for IEC 60917 and IEC 60297 series – Part 1: Environmental requirements, test set-up and safety aspects
This document specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis, chassis integrated subracks and associated...
Advertisement