DSF/FPRCEN/TS 17630

Pulp, paper and paperboard – Determination of anthraquinone in extracts from pulp, paper and paperboard

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 11
ICS Code (Paper and board): 85.060
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This document specifies an analytical test method for the determination of anthraquinone (see Table 1) in water and 95 % ethanol extracts of pulp, paper and board materials and articles intended to come into contact with foodstuffs using a gas chromatograph coupled to a mass spectrometer (GC-MS). Moreover, acetone extracts of modified polyphenylene oxide (MPPO) that, according to EN 14338, can be used as a simulant to assess the possible transfer/migration of substances from paper and board into dry, non-fatty foodstuffs can be analysed with the method presented here. This method can be applied to determine anthraquinone in concentrations ranging from 2 µg/l to 40 µg/l in the water and solvent extracts, corresponding to 0,05 mg/kg to 1 mg/kg pulp, paper and board or, respectively, 0,1 μg/dm2 to 2 μg/dm2 in the case of migration tests with MPPO. The measurement range can be lowered by enriching anthraquinone from the water and solvent extracts. Table 1 - Anthraquinone ...

Document History

June 28, 2021
Pulp, paper and paperboard – Determination of anthraquinone in extracts from pulp, paper and paperboard
This document specifies an analytical test method for the determination of anthraquinone (see Table 1) in water and 95 % ethanol extracts of pulp, paper and board materials and articles intended to...
DSF/FPRCEN/TS 17630
Pulp, paper and paperboard – Determination of anthraquinone in extracts from pulp, paper and paperboard
This document specifies an analytical test method for the determination of anthraquinone (see Table 1) in water and 95 % ethanol extracts of pulp, paper and board materials and articles intended to...
Advertisement