DSF/PREN ISO 16189

Footwear – Critical substances potentially present in footwear and footwear components – Test method to quantitatively determine dimethylformamide in footwear materials (ISO/DIS 16189:2021)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 12
ICS Code (Footwear): 61.060
scope:

This document specifies a method to determine the amounts of dimethylformamide (DMF) in footwear and footwear components containing polyurethane (PU) coated material. NOTE 1 - In footwear industry, when PU is injected (reaction moulded), this process does not need the use of DMF. For PU coated material, the use of DMF is possible. NOTE 2 - Several abbreviations can be used for dimethylformamide DMF, DMFa, DMFo. This document recommends to use DMF. CEN ISO/TR 16178, table 1 defines which materials are concerned by this determination.

Document History

December 13, 2021
Footwear – Critical substances potentially present in footwear and footwear components – Test method to quantitatively determine dimethylformamide in footwear materials (ISO 16189:2021)
This document specifies a method to determine the amounts of dimethylformamide (DMF) in footwear and footwear components containing polyurethane (PU) coated material. NOTE 1 – In footwear industry,...
DSF/PREN ISO 16189
Footwear – Critical substances potentially present in footwear and footwear components – Test method to quantitatively determine dimethylformamide in footwear materials (ISO/DIS 16189:2021)
This document specifies a method to determine the amounts of dimethylformamide (DMF) in footwear and footwear components containing polyurethane (PU) coated material. NOTE 1 – In footwear industry,...
Advertisement