DS/ISO 22013

Marine environment sensor performance – Specifications, testing and reporting – General requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 February 2021
Status: active
Page Count: 54
ICS Code (Other standards related to shipbuilding and marine structures): 47.020.99
scope:

This document defines terms, specifies test methods and provides reporting requirements for marine sensor specifications to ensure a consistent reporting by manufacturers. It is applicable to those devices known as conductivity-temperature-depth (CTDs), sound velocity probes, multi-parameter sondes and dissolved gas sensors, that measure parameters such as conductivity, temperature, pressure, sound speed, dissolved oxygen, turbidity, pH, and chlorophyll in seawater. It is also generally applicable to all marine environment instruments. NOTE 1: A CTD directly measures conductivity, temperature, and pressure. Depth is derived from pressure using an equation. NOTE 2: The term sound velocity probe is widely used to describe instruments that measure sound speed. In this document the term ?sound velocity is used when describing the type of sensor, and the term sound speed is used when describing the parameter or measurand, but these terms can be used interchangeably.

Document History

DS/ISO 22013
February 2, 2021
Marine environment sensor performance – Specifications, testing and reporting – General requirements
This document defines terms, specifies test methods and provides reporting requirements for marine sensor specifications to ensure a consistent reporting by manufacturers. It is applicable to those...
Advertisement