NEN-EN 15112

External cathodic protection of well casings

inactive
Organization: NEN
Publication Date: 1 February 2021
Status: inactive
Page Count: 26
ICS Code (Other pipeline components): 23.040.99
ICS Code (Corrosion of metals): 77.060
scope:

This document specifies methods used to evaluate the external corrosion hazards of well casings, as well as cathodic protection means and devices to be implemented in order to prevent corrosion of the external part of these wells in contact with the soil.

This document applies to any gas, oil or water well with metallic casing, whether cemented or not.

However, in special conditions (shallow casings: e.g. 50 m, and homogeneous soil), EN 12954 can be used to achieve the cathodic protection and assess its efficiency.

Document History

May 1, 2022
External cathodic protection of well casings
This document provides information on methods suitable for assessing the likelihood of leakage due to external corrosion of well casings and to evaluate the need for cathodic protection, as well as...
NEN-EN 15112
February 1, 2021
External cathodic protection of well casings
This document specifies methods used to evaluate the external corrosion hazards of well casings, as well as cathodic protection means and devices to be implemented in order to prevent corrosion of...
August 1, 2006
External cathodic protection of well casings
This European Standard specifies methods used to evaluate the external corrosion hazards of well casings, as well as cathodic protection means and devices to be implemented in order to prevent...
December 1, 2004
External cathodic protection of well casing
This European Standard specifies methods used to evaluate the external corrosion hazards of well casings, as well as cathodic protection means and devices to be implemented in order to prevent...

References

Advertisement