SNV - SN EN 13261
Railway applications - Wheelsets and bogies - Axles - Product requirements
| Organization: | SNV |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
scope:
This European Standard specifies the characteristics of axles for use for all track gauges. This document applies to heavy rail vehicles but can also apply to other applications such as light rail, tramway or metro vehicles. It defines characteristics of forged or rolled solid and hollow axles, made from vacuum-degassed steel grade EA1N[1]), EA1T1) and EA4T1). For hollow axles, this standard applies only to those that are manufactured by machining of a hole in a forged or rolled solid axle. The requirements defined in this standard are applicable for cylindrical seats. Most of the requirements are also applicable for axles with conical seats. Specific requirements for conical seats (e.g. geometrical dimensions of the seats?) are defined in the technical specification. Some characteristics are given as a function of a category 1 or of a category 2. This standard is applicable to axles that are designed in accordance with the requirements of EN 13103-1. This standard also permits variations of the material characteristics linked to alternative manufacturing processes (e.g. cold rolling, shot peening, thermal spraying, steel cleanliness, reduction ratio, improved material properties from melting and heat treatment process, etc.).
Document History