SNV - SN EN ISO 16202-1
Dentistry - Nomenclature of oral anomalies - Part 1: Code for the representation of oral anomalies
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Dentistry in general): | 11.060.01 |
scope:
This document provides a nomenclature of oral anomalies and a code for their representation to facilitate data entry and support interoperability at the semantic level. This nomenclature covers the various anomalies that can be found in the oral cavity. When needed, information on the localization of the anomaly can be added through the use of other codes such as ISO 3950.
Document History
SN EN ISO 16202-1
January 1, 2021
Dentistry - Nomenclature of oral anomalies - Part 1: Code for the representation of oral anomalies
This document provides a nomenclature of oral anomalies and a code for their representation to facilitate data entry and support interoperability at the semantic level. This nomenclature covers the...