SNV - SN EN ISO 16486-3

Plastics piping systems for the supply of gaseous fuels - Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing - Part 3: Fittings

active, Most Current
Organization: SNV
Publication Date: 1 January 2021
Status: active
Page Count: 36
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This document specifies the physical and mechanical properties of fittings made from unplasticized polyamide (PA-U) in accordance with ISO 16486-1, intended to be buried and used for the supply of gaseous fuels. It also specifies the test parameters for the test methods to which it refers. The ISO 16486 series is applicable to PA-U piping systems, the components of which are connected by fusion jointing and/or mechanical jointing. In addition, it lays down dimensional characteristics and requirements for the marking of fittings. In conjunction with the other parts of the ISO 16486 series, this document is applicable to PA-U fittings, their joints, joints with components of PA-U and joints with mechanical fittings of other materials, and to the following fitting types: ? fusion fittings (electrofusion fittings and butt fusion fittings), and ? transition fittings.

Document History

SN EN ISO 16486-3
January 1, 2021
Plastics piping systems for the supply of gaseous fuels - Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing - Part 3: Fittings
This document specifies the physical and mechanical properties of fittings made from unplasticized polyamide (PA-U) in accordance with ISO 16486-1, intended to be buried and used for the supply of...

References

Advertisement