SNV - SN EN ISO 22598

Dentistry - Colour tabs for intraoral tooth colour determination

active, Most Current
Organization: SNV
Publication Date: 1 January 2021
Status: active
Page Count: 18
ICS Code (Dental materials): 11.060.10
scope:

This document specifies requirements for tooth-like colour representations made of ceramic materials used to determine the tooth colour in the patient´s mouth or to check the colour of dental prosthesis, which are referred to as colour tabs in this document. The colour coordinates of colour tabs are left to the manufacturers´ discretion. Resources for visualizing the colours of ceramic and other masses, e.g. mass shade guides and colour patterns for certain ceramic and other masses, do not fall into the scope of this document. They can be manufactured from any materials and serve solely to illustrate the colour effect; they do not serve to determine colour inside the mouth.

Document History

SN EN ISO 22598
January 1, 2021
Dentistry - Colour tabs for intraoral tooth colour determination
This document specifies requirements for tooth-like colour representations made of ceramic materials used to determine the tooth colour in the patient´s mouth or to check the colour of dental...

References

Advertisement