CENELEC - EN IEC 61300-3-30

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2021
Status: active
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes a method of measuring the end face geometry of rectangular multifibre ferrules having an IEC defined optical interface. The primary attributes are fibre position relative to the end face, either withdrawal or protrusion, end face angle relative to the guide pin bores, fibre tip radii and core dip for multimode fibres.

Document History

EN IEC 61300-3-30
February 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule
This part of IEC 61300 describes a method of measuring the end face geometry of rectangular multifibre ferrules having an IEC defined optical interface. The primary attributes are fibre position...
January 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-30: Examinations and measurements - Polish angle and fibre position on single ferrule multifibre connectors
A description is not available for this item.

References

Advertisement