SNV - SN EN IEC 61238-1-1

Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors

active, Most Current
Organization: SNV
Publication Date: 1 September 2019
Status: active
Page Count: 5
ICS Code (Cables): 29.060.20

Document History

SN EN IEC 61238-1-1
September 1, 2019
Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors
A description is not available for this item.
Advertisement