CENELEC - EN IEC 61058-2-4

Switches for appliances - Part 2-4: Particular requirements for independently mounted switches

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2021
Status: active
Page Count: 26
ICS Code (Switches): 29.120.40
scope:

This document applies to independently mounted switches for appliances (mechanical or electronic) actuated by hand, by foot or by other human activity, to operate or control electrical appliances and other equipment for household or similar purposes with a rated voltage not exceeding 480 V and a rated current not exceeding 63 A.

These switches are intended to be operated by a person, via an actuating member or by actuating a sensing unit. The actuating member or sensing unit can be integral with or arranged separately, either physically or electrically, from the switch and involve transmission of a signal, for example, electrical, optical, acoustic or thermal, between the actuating member or sensing unit and the switch.

Switches which incorporate additional control functions governed by the switch function are within the scope of this document.

This document also covers the indirect actuation of the switch when the operation of the actuating member or sensing unit is provided by a remote control or by a part of an appliance or equipment, such as a door.

NOTE 1 Electronic switches can be combined with mechanical switches giving full disconnection or microdisconnection.

NOTE 2 Electronic switches without a mechanical switch in the supply circuit provide only electronic disconnection. Therefore, the circuit on the load side is always considered to be live.

NOTE 3 For switches used in tropical climates, additional requirements can apply.

NOTE 4 Attention is drawn to the fact that the standards for appliances can contain additional or alternative requirements for switches.

NOTE 5 Throughout this document, the word "appliance" means "appliance or equipment".

Document History

EN IEC 61058-2-4
February 1, 2021
Switches for appliances - Part 2-4: Particular requirements for independently mounted switches
This document applies to independently mounted switches for appliances (mechanical or electronic) actuated by hand, by foot or by other human activity, to operate or control electrical appliances and...
August 1, 2005
Switches for appliances Part 2-4: Particular requirements for independently mounted switches
A description is not available for this item.

References

Advertisement