NPFC - MIL-PRF-19500/495

SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON TYPES 2N5793, 2N5794, JAN, JANTX, JANTXV, JANS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 2 February 2021
Status: active
Page Count: 25
scope:

Scope.

This specification covers the performance requirements for unitized, dual transistors which contains a pair of electrically isolated matched and unmatched NPN, silicon transistors in one package. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

MIL-PRF-19500/495
February 2, 2021
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON TYPES 2N5793, 2N5794, JAN, JANTX, JANTXV, JANS
Scope. This specification covers the performance requirements for unitized, dual transistors which contains a pair of electrically isolated matched and unmatched NPN, silicon transistors in one...
July 30, 2015
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON TYPES 2N5793, 2N5794, JAN, JANTX, JANTXV, JANS
This specification covers the performance requirements for unitized, dual transistors which contains a pair of electrically isolated matched and unmatched NPN, silicon transistors in one package....
May 6, 2013
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON TYPES 2N5793, 2N5794, AND 2N5793A, 2N5794A, 2N5794U, 2N5794UC, 2N5794AU, 2N5794AUC, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, AND JANSH
This specification covers the performance requirements for unitized, dual transistors which contains a pair of electrically isolated matched and unmatched NPN, silicon transistors in one package....
June 1, 2010
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON TYPES 2N5793, 2N5794, AND 2N5794U, 2N5794UC, 2N5793A, 2N5794A, 2N5794AU, AND 2N5794AUC, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, AND JANSH.
This specification covers the performance requirements for unitized, dual transistors which contains a pair of electrically isolated unmatched NPN, silicon transistors in one package. Four levels of...
March 25, 2009
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON TYPES 2N5793, 2N5794, AND 2N5794U, 2N5794UC, 2N5793A, 2N5794A, AND 2N5794UA, 2N5794UCA, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHC, AND JANKC
This specification covers the performance requirements for unitized, dual transistors which contains a pair of electrically isolated unmatched NPN, silicon transistors in one package. Four levels of...
February 19, 2005
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON, TYPES 2N5793, 2N5794, AND 2N5794U, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for unitized, dual transistors which contain a pair of electrically isolated unmatched NPN, silicon transistor in one package. Three levels of...
October 30, 2003
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON, TYPES 2N5793, 2N5794, AND 2N5794U, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for unitized, dual transistors which contain a pair of electrically isolated unmatched NPN, silicon transistors in one package. Three levels of...
June 11, 2002
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON, TYPES 2N5793, 2N5794, AND 2N5794U, JAN, JANTX, AND JANTXV
A description is not available for this item.
August 10, 1998
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON, TYPES 2N5793, 2N5794, AND 2N5794U, JAN, JANTX, AND JANTXV
This specification covers the requirements for two electrically isolated, unmatched, NPN, silicon, transistors as one dual unit. Three levels of product assurance are provided for each device type as...
March 6, 1998
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON, TYPES 2N5793, 2N5794, AND 2N5794U, JAN, JANTX, AND JANTXV
This specification covers the requirements for two electrically isolated, unmatched, NPN, silicon, transistors as one dual unit. Three levels of product assurance are provided for each device type as...
June 21, 1996
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON, TYPES 2N5793, 2N5794, AND 2N5794U, JAN, JANTX, AND JANTXV
A description is not available for this item.
April 25, 1994
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON, TYPES 2N5793, 2N5794, AND 2N5794U, JAN, JANTX, AND JANTXV
A description is not available for this item.
December 18, 1993
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON, TYPES 2N5793, 2N5794, AND 2N5794U, JAN, JANTX, AND JANTXV
A description is not available for this item.
May 28, 1993
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON, TYPES 2N5793, 2N5794, AND 2N5794U, JANTX, AND JANTXV
This specification covers the detail requirements for two electrically isolated, unmatched, NPN, silicon, transistors as one dual unit for HI-Speed saturated switching applications. Two levels of...
June 6, 1992
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON, TYPES 2N5793, 2N5794, AND 2N5794U, JANTX, AND JANTXV
A description is not available for this item.
September 9, 1986
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON, TYPES 2N5793, 2N5794, AND 2N5794U, JAN, JANTX, AND JANTXV
A description is not available for this item.
February 14, 1974
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, NPN, SILICON, TYPES 2N5793, TX2N5793, TXV2N5793, 2N5794, TX2N5794, TXV2N5794
A description is not available for this item.

References

Advertisement