ASTM International - ASTM F2950-14(2021)

Standard Safety and Performance Specification for Soccer Goals

active
Buy Now
Organization: ASTM International
Publication Date: 1 January 2021
Status: active
Page Count: 11
ICS Code (Sports facilities): 97.220.10
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

1.1 This standard specifies safety and performance requirements aimed at providing safer soccer goals and thereby reducing injuries and fatalities.

1.2 This specification applies to all soccer goals with a total weight greater than 40 lb when weighed in accordance with 7.1.1 and 7.1.2.

1.3 This specification supersedes Specification F2056 09.

1.4 This specification supersedes Specification F2673 08.

1.5 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM F2950-14(2021)
January 1, 2021
Standard Safety and Performance Specification for Soccer Goals
1.1 This standard specifies safety and performance requirements aimed at providing safer soccer goals and thereby reducing injuries and fatalities. 1.2 This specification applies to all soccer goals...
April 1, 2014
Standard Safety and Performance Specification for Soccer Goals
1.1 This standard specifies safety and performance requirements aimed at providing safer soccer goals and thereby reducing injuries and fatalities. 1.2 This standard applies to all soccer goals with...
Advertisement