ETSI - EN 301 444
Satellite Earth Stations and Systems (SES); Land Mobile Earth Stations (LMES) and Maritime Mobile Earth Stations (MMES) providing voice and/or data communications, operating in the 1,5 GHz and 1,6 GHz frequency bands; Harmonised Standard for access to radio spectrum
| Organization: | ETSI |
| Publication Date: | 1 February 2021 |
| Status: | inactive |
| Page Count: | 40 |
scope:
The present document applies to Land Mobile Earth Stations (LMESs) and Maritime Mobile Earth Stations (MMESs) radio equipment with an EIRP of greater than or equal to 15 dBW and less than or equal to 33 dBW and which have the following characteristics:
• the LMES could be either vehicle mounted or portable equipment;
• these MMESs are installable equipment on ships;
• these LMESs and MMESs are controlled and monitored by a Network Control Facility (NCF). The NCF is outside the scope of the present document;
• the LMES and MMES operate through geostationary satellites as part of a network providing voice and/or data communications;
• these LMESs and MMESs operate with user bit-rates greater than 9,6 kbits/s;
• the LMES and MMESs are capable of operating in any combination of all or any part of the frequency ranges sub-band 1 and sub-band 2 defined in table 1a.
The present document is intended to cover the provisions of Directive 2014/53/EU [i.6] (RE Directive) article 3.2 which states that "….radio equipment shall be so constructed that it both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference".
NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.6] is given in annex A.
Document History