ISO 15632
Microbeam analysis — Selected instrumental performance parameters for the specification and checking of energy-dispersive X-ray spectrometers (EDS) for use with a scanning electron microscope (SEM) or an electron probe microanalyser (EPMA)
| Organization: | ISO |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Other standards related to analytical chemistry): | 71.040.99 |
scope:
This document defines the most important quantities that characterize an energy-dispersive X‑ray spectrometer consisting of a semiconductor detector, a pre-amplifier and a signal-processing unit as the essential parts. This document is only applicable to spectrometers with semiconductor detectors operating on the principle of solid-state ionization. This document specifies minimum requirements and how relevant instrumental performance parameters are to be checked for such spectrometers attached to a scanning electron microscope (SEM) or an electron probe microanalyser (EPMA). The procedure used for the actual analysis is outlined in ISO 22309[2 ] and ASTM E1508[3 ] and is outside the scope of this document.
Document History