DSF/IEC TR 61597 ED2

Overhead electrical conductors – Calculation methods for stranded bare conductors

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 29
scope:

This document provides information with regard to conductors specified in IEC 61089 and other aluminium and aluminium steel conductors. Such information includes properties of conductors and useful methods of calculation. The following chapters are included in this document. - current carrying capacity of conductors: Calculation method and typical example - alternating current resistance, inductive and capacitive reactances - elongation of conductors: Thermal and stress-strain data - conductor creep - loss of strength of aluminium wires due to high temperatures It is noted that this document does not discuss all theories and available methods for calculating conductor properties, but provides users with simple methods that provide acceptable accuracies.

Document History

July 5, 2021
Overhead electrical conductors – Calculation methods for stranded bare conductors
IEC 61597:2021(E) which is a Technical Report provides information with regard to conductors specified in IEC 61089 and other aluminium and aluminium steel conductors. Such information includes...
DSF/IEC TR 61597 ED2
Overhead electrical conductors – Calculation methods for stranded bare conductors
This document provides information with regard to conductors specified in IEC 61089 and other aluminium and aluminium steel conductors. Such information includes properties of conductors and useful...
Advertisement