ISO 28080
Hardmetals — Abrasion tests for hardmetals
| Organization: | ISO |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This document specifies a generic test method to determine the abrasion wear characteristics of hardmetals.
The test is appropriate for use in situations where test laboratories have a need to simulate abrasive damage. The procedure includes information which enables the test to be used in a variety of different conditions:
a) with counterface wheels of different stiffness (for example steel and rubber);
b) wet and dry;
c) different abrasive sizes;
d) different chemical environments.
Document History