CEN - EN 13555
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
| Organization: | CEN |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
This document specifies the gasket parameters required by EN 1591-1 and provides the test procedures for establishing the values of these parameters.
Gaskets which are wholly based upon elastomers, or based upon elastomers with only the inclusion of particulate fillers or particulate reinforcement, as opposed to gaskets combining elastomers, fillers and fibrous reinforcement, are beyond the scope of this document.
NOTE The testing procedures given might be applicable to gaskets of other shapes and dimensions.
Document History