BSI - PREN 3523

Draft BS EN 3523 Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 11 February 2021
Status: active
Page Count: 11
ICS Code (Steels): 49.025.10

Document History

PREN 3523
February 11, 2021
Draft BS EN 3523 Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
A description is not available for this item.
September 13, 2018
Draft BS EN 3523 (P3) Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
A description is not available for this item.
April 30, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bar for machining - De < or = to 100 mm - 1 080 MPa < or = to Rm < or = to 1 280 MPa
A description is not available for this item.

References

Advertisement