AENOR - UNE-EN 50181

PLUG-IN TYPE BUSHINGS ABOVE 1 KV UP TO 36 KV AND FROM 250 A TO 1,25 KA FOR EQUIPMENT OTHER THAN LIQUID FILLED TRANSFORMERS.

inactive
Organization: AENOR
Publication Date: 29 September 1997
Status: inactive
Page Count: 16
ICS Code (Transformers. Reactors): 29.180
ICS Code (Bushings): 29.080.20

Document History

January 19, 2011
Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers
A description is not available for this item.
UNE-EN 50181
September 29, 1997
PLUG-IN TYPE BUSHINGS ABOVE 1 KV UP TO 36 KV AND FROM 250 A TO 1,25 KA FOR EQUIPMENT OTHER THAN LIQUID FILLED TRANSFORMERS.
A description is not available for this item.
Advertisement