CEN - PREN 2252

Aerospace series - Steel 15CrMoV6 (1.7334) - Forgings - Bars - De ≤ 100 mm - 1 080 MPa ≤ Rm ≤ 1 250 MPa

pending
Organization: CEN
Publication Date: 1 February 2021
Status: pending
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel 15CrMoV6 (1.7334)

Forgings

Bars

De ≤ 100 mm

1 080MPa ≤ Rm ≤ 1 250 MPa

for aerospace applications.

W.nr: 1.7334.

ASD-STAN designation: FE-PL1505.

Document History

PREN 2252
February 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Forgings - Bars - De ≤ 100 mm - 1 080 MPa ≤ Rm ≤ 1 250 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Forgings Bars De ≤ 100 mm 1 080MPa ≤ Rm ≤ 1 250 MPa for aerospace applications. W.nr: 1.7334. ASD-STAN...
February 1, 2012
Aerospace series - Steel FE-PL1505 (15CrMoV6) - 1 080 MPa ≤ Rm ≤ 1 250 MPa - Forgings - De ≤ 100 mm
This European Standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) 1 080 MPa less-than or equal to Rm less-than or equal to 1 250 MPa Forgings De less-than or equal to 100...

References

Advertisement