IEC 60794-1-211

Optical fibre cables – Part 1-211: Generic specification – Basic optical cable test procedures – Environmental test methods – Sheath shrinkage, method F11

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2021
Status: active
Page Count: 30
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 defines test procedures to measure the shrinkage of the sheath due to thermal exposure of cables.

A first test method, F11A, is included for cables where the fibre or buffered fibre and the sheath of the cable are intended to be fully terminated into a connector at one or both cable ends.

A second test method, F11B, is included in this document for sheath shrinkage testing for general purpose.

See IEC 60794-1-2 for a reference guide to test methods of all types and for general requirements.

Document History

IEC 60794-1-211
February 1, 2021
Optical fibre cables – Part 1-211: Generic specification – Basic optical cable test procedures – Environmental test methods – Sheath shrinkage, method F11
This part of IEC 60794 defines test procedures to measure the shrinkage of the sheath due to thermal exposure of cables. A first test method, F11A, is included for cables where the fibre or buffered...

References

Advertisement