AENOR - UNE-EN ISO 10893-3/A1
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1: Change of dimensions of the reference notch (ISO 10893-3:2011/Amd 1:2019)
active
| Organization: | AENOR |
| Publication Date: | 17 February 2021 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
March 31, 2021
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 2: Change acceptance criteria (ISO 10893-3:2011/Amd 2:2020)
A description is not available for this item.
UNE-EN ISO 10893-3/A1
February 17, 2021
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1: Change of dimensions of the reference notch (ISO 10893-3:2011/Amd 1:2019)
A description is not available for this item.
October 5, 2011
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections (ISO 10893-3:2011)
A description is not available for this item.