DSF/ISO/FDIS 23150

Road vehicles -- Data communication between sensors and data fusion unit for automated driving functions -- Logical interface

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 235
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This document is applicable to road vehicles with automated driving functions. The document specifies the logical interface between in-vehicle surround sensors (e.g. radar, lidar, camera, ultrasonic, etc.) and the fusion unit which generates a surround model and interprets the scene around the vehicle based on the sensor data. The interface is described in a modular and semantic representation and provides information on object level (e.g. potentially moving objects, road objects, static objects, etc.) as well as information on feature- and detection level and on sensor technology specific information. This standard does not provide electrical and mechanical interface specifications. Raw data interfaces are also excluded.

Document History

June 14, 2023
Road vehicles – Data communication between sensors and data fusion unit for automated driving functions – Logical interface
This document is applicable to road vehicles with automated driving functions. The document specifies the logical interface between in-vehicle environmental perception sensors (for example, radar,...
June 2, 2021
Road vehicles – Data communication between sensors and data fusion unit for automated driving functions – Logical interface
This document is applicable to road vehicles with automated driving functions. The document specifies the logical interface between in-vehicle environmental perception sensors (for example, radar,...
DSF/ISO/FDIS 23150
Road vehicles -- Data communication between sensors and data fusion unit for automated driving functions -- Logical interface
This document is applicable to road vehicles with automated driving functions. The document specifies the logical interface between in-vehicle surround sensors (e.g. radar, lidar, camera, ultrasonic,...
Advertisement