DS/ISO 20957-6
Stationary training equipment – Part 6: Treadmills, additional specific safety requirements and test methods
| Organization: | DS |
| Publication Date: | 16 February 2021 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
This document specifies safety requirements and test methods for treadmills in addition to the general safety requirements and test methods of ISO 20957‑1. It is intended that this document is applied together with ISO 20957‑1. This document deals with significant hazards, hazardous situations and events relevant to stationary training equipment used as intended and under the conditions of misuse foreseeable by the manufacturer (see Clause 4). This document is applicable to power-driven as well as to non-power/manually driven training equipment type treadmills (hereafter referred to as treadmills) with the classes S, H and I and classes A, B and C regarding accuracy. This document is not applicable to treadmills which are manufactured before it publication.
Document History