DSF/ISO/FDIS 14631
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This document specifies the requirements and test methods for solid flat extruded sheets of impactmodified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only to thickness 0,25 mm to 20,0 . It also applies to PS-I sheet in roll form.
Document History
July 5, 2021
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only to...
DSF/ISO/FDIS 14631
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of impactmodified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only to...