ISO 27587
Leather — Chemical tests — Determination of free formaldehyde in process auxiliaries
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This document specifies a method for the determination of free formaldehyde, which is released under dynamic conditions when the sample is heated in an inert dry atmosphere, in process auxiliaries for leather. The analytical result obtained according to this procedure is expressed in milligrams per kilogram (mg/kg) sample.
Document History
ISO 27587
February 1, 2021
Leather — Chemical tests — Determination of free formaldehyde in process auxiliaries
This document specifies a method for the determination of free formaldehyde, which is released under dynamic conditions when the sample is heated in an inert dry atmosphere, in process auxiliaries...
October 15, 2009
Leather — Chemical tests — Determination of the free formaldehyde in process auxiliaries
This International Standard specifies a method for the determination of free formaldehyde in process auxiliaries for leather. The analytical result obtained according to this procedure is expressed...