CEN - EN ISO 4037-4

Radiological protection - X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy - Part 4: Calibration of area and personal dosemeters in low energy X reference radiation fields

active, Most Current
Organization: CEN
Publication Date: 1 February 2021
Status: active
Page Count: 28
ICS Code (Radiation measurements): 17.240
scope:

This document gives guidelines on additional aspects of the characterization of low energy photon radiations and on the procedures for calibration and determination of the response of area and personal dose(rate)meters as a function of photon energy and angle of incidence. This document concentrates on the accurate determination of conversion coefficients from air kerma to Hp(10), H*(10), Hp(3) and H'(3) and for the spectra of low energy photon radiations. As an alternative to the use of conversion coefficients the direct calibration in terms of these quantities by means of appropriate reference instruments is described.

Document History

EN ISO 4037-4
February 1, 2021
Radiological protection - X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy - Part 4: Calibration of area and personal dosemeters in low energy X reference radiation fields
This document gives guidelines on additional aspects of the characterization of low energy photon radiations and on the procedures for calibration and determination of the response of area and...

References

Advertisement