JSA - JIS Z 2502
Metallic powders –– Determination of flow rate by means of a calibrated funnel (Hall flowmeter)
| Organization: | JSA |
| Publication Date: | 20 October 2020 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This Standard specifies a method for determining the flow rate of metallic powders by means of a calibrated funnel (Hall flowmeter).
The method is applicable only to powders which flow freely through the specified test orifice.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4490 : 2018 Metallic powders - Determination of flow rate by means of a calibrated funnel (Hall flowmeter) (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History