JSA - JIS Z 2503
Powders for powder metallurgical purposes –– Sampling
| Organization: | JSA |
| Publication Date: | 20 October 2020 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This Standard specifies procedures for the sampling of powders for powder metallurgical purposes. It also covers the splitting of the sample into the quantity required for testing.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3954 : 2007 Powders for powder metallurgical purposes - Sampling (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History