DIN EN ISO 7668
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO/DIS 7668:2021); German and English version prEN ISO 7668:2021
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2021 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Surface treatment): | 25.220.20 |
Document History
November 1, 2021
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85° (ISO 7668:2021)
A description is not available for this item.
DIN EN ISO 7668
March 1, 2021
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO/DIS 7668:2021); German and English version prEN ISO 7668:2021
A description is not available for this item.
July 1, 2018
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO 7668:2018)
This document specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B), 60° (Method C)...
August 1, 2017
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO/DIS 7668:2017); German and English version prEN ISO 7668:2017
A description is not available for this item.
March 1, 2011
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO 7668:2010)
This International Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B),...