MODUK - DEF STAN 61-021: SUPP 059

Generic Specification for Batteries Supplement: 059 : 12V Lead-Acid Batteries for LCV and HGV

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 14 February 2021
Status: active
Page Count: 46
scope:

This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 12V Lead-Acid vehicle batteries for LCV and HGV. It is essential that the batteries are operated only within their design and performance parameters. This supplement invokes Basic Product Conformity Certification for the following batteries:

Type 629T, 6140-12-307-7071

Type 665, 6140-99-573-1564

Type 623, 6140-99-620-0261

Type 643, 6140-99-620-0272

Type 624, 6140-99-722-7131

Type 664, 6140-99-793-3172

Type 627, 6140-99-973-7537

Type 31-A-1000, 6140-99-282-2161

Type 656, 6140-99-620-0260

Type 644, 6140-99-620-0262

Type 622, 6140-99-636-3164

Type 655, 6140-99-778-6358

Type 31-S-1000, 6140-99-795-8678

Document History

DEF STAN 61-021: SUPP 059
February 14, 2021
Generic Specification for Batteries Supplement: 059 : 12V Lead-Acid Batteries for LCV and HGV
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 12V Lead-Acid vehicle batteries for LCV and HGV. It is essential that...
January 14, 2018
Generic Specification for Batteries Supplement: 59 12V Lead-Acid Batteries for LCV and HGV
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 12V Lead-Acid batteries for LCV/HGV. It is essential that the batteries...

References

Advertisement