CEN - EN ISO 22579
Infant formula and adult nutritionals - Determination of fructans - High performance anion exchange chromatography with pulsed amperometric detection (HPAEC-PAD) after enzymatic treatment
| Organization: | CEN |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (General methods of tests and analysis for food products): | 67.050 |
scope:
This document specifies a method for the determination of inulin-type fructans (including oligofructose, fructooligosaccharid
The method has been validated in a multi laboratory study[1] with reconstituted standard reference material (SRM), infant/adult nutritional formula at a level of 0,204 g/100 g, adult nutritionals ready-to-feed (RTF) at levels of 1,28 g/100 g and 2,67 g/100 g, infant formula RTF at a level of 0,300 g/100 g, reconstituted follow-up formula at levels of 0,209 g/100 g to 0,275 g/100 g, reconstituted infant formula at levels from 0,030 8 g/100 g to 0,264 g/100 g. During the single laboratory validation study[2], spikerecovery experiments were performed up to 5 g/100 g in reconstituted infant formula powders (milk-based, partially hydrolysed milk-based and soy-based), adult nutritional RTF and reconstituted adult nutritional powders.
Document History