ISUZU ISC-C21-010
Hot-dip galvanized steel sheets and strip for automobile use
| Organization: | ISUZU |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 49 |
scope:
This standard covers the hot-dip galvanized steel sheets (hereinafter referred to as "steel sheets") and the hot-dip galvanized strip (hereinafter referred to as "strip") for automobile uses including those with both sides coated to the same thickness.
Note: Japanese steel manufacturers principally produce "Hot-dip galvannealed steel sheets and strip"(ISC-C21-008Y) for automobile uses, so not completely prepare for mass-production of non-alloy plating hot-dip galvanized steel sheets and strip defined by this standard. In the case of considering the use of this material, make contact to Materials Development Sec. No. 1, Vehicle Validation & Experiment Dept.
PURPOSE
This standard is made to establish the quality specifications for hot-dip galvanized steel sheets and the hot-dip galvanized strip for the purpose of assuring the quality of Isuzu`s product.
Document History